Samsung Galaxy Note9 SM-N960F, 6.4", 6 GB, 128 GB, 12 MP, Android 8.1, Black
Samsung Galaxy Note9 SM-N960F. Display diagonal: 6.4", Display resolution: 2960 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 8.1. Battery capacity: 4000 mAh. Product color: Black. Weight: 7.09 oz (201 g)