Samsung logo

Samsung Galaxy Note8 SM-N950F 6.3" Single SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36677
Info modified on:
14 Mar 2024, 19:38:13
Short summary description Samsung Galaxy Note8 SM-N950F 6.3" Single SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Black:

Samsung Galaxy Note8 SM-N950F, 6.3", 6 GB, 64 GB, 12 MP, Android 7.1.1, Black

Long summary description Samsung Galaxy Note8 SM-N950F 6.3" Single SIM Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Black:

Samsung Galaxy Note8 SM-N950F. Display diagonal: 6.3", Display resolution: 2960 x 1440 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 8895. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 7.1.1. Battery capacity: 3300 mAh. Product color: Black. Weight: 6.88 oz (195 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.