Samsung Galaxy Note8 SM-N950F, 6.3", 2960 x 1440 pixels, 6 GB, 12 MP, Android 7.1.1, Gold
Samsung Galaxy Note8 SM-N950F. Display diagonal: 6.3", Display resolution: 2960 x 1440 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 8895. RAM capacity: 6 GB, RAM type: LPDDR4. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3300 mAh. Product color: Gold. Weight: 6.88 oz (195 g)