Samsung Galaxy Note 7 SM-N930F, 5.7", 4 GB, 64 GB, 12 MP, Android 6.0.1, Blue
Samsung Galaxy Note 7 SM-N930F. Display diagonal: 5.7", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3500 mAh. Product color: Blue. Weight: 5.96 oz (169 g)