Samsung logo

Samsung Galaxy Note 7 SM-N930A 5.7" Single SIM Android 6.0.1 4G USB Type-C 4 GB 64 GB 3500 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107687
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note 7 SM-N930A 5.7" Single SIM Android 6.0.1 4G USB Type-C 4 GB 64 GB 3500 mAh Blue:

Samsung Galaxy Note 7 SM-N930A, 5.7", 4 GB, 64 GB, 12 MP, Android 6.0.1, Blue

Long summary description Samsung Galaxy Note 7 SM-N930A 5.7" Single SIM Android 6.0.1 4G USB Type-C 4 GB 64 GB 3500 mAh Blue:

Samsung Galaxy Note 7 SM-N930A. Display diagonal: 5.7", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.15 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 3500 mAh. Product color: Blue. Weight: 5.96 oz (169 g)

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.