Samsung Galaxy Note 5 SM-N920C, 5.7", 2560 x 1440 pixels, 4 GB, 32 GB, 16 MP, Silver
Samsung Galaxy Note 5 SM-N920C. Display diagonal: 5.7", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3000 mAh. Product color: Silver. Weight: 6.03 oz (171 g)