Samsung logo

Samsung Galaxy M30s SM-M307FN/DS 6.4" Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66285
Info modified on:
27 Feb 2024, 14:32:05
Short summary description Samsung Galaxy M30s SM-M307FN/DS 6.4" Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh White:

Samsung Galaxy M30s SM-M307FN/DS, 6.4", 2340 x 1080 pixels, 4 GB, 64 GB, 48 MP, White

Long summary description Samsung Galaxy M30s SM-M307FN/DS 6.4" Dual SIM 4G USB Type-C 4 GB 64 GB 6000 mAh White:

Samsung Galaxy M30s SM-M307FN/DS. Display diagonal: 6.4", Display resolution: 2340 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 9611. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 6000 mAh. Product color: White. Weight: 6.63 oz (188 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.