Samsung Galaxy M20 SM-M205F, 6.3", 3 GB, 32 GB, 13 MP, Android 8.1, Black
Samsung Galaxy M20 SM-M205F. Display diagonal: 6.3", Display resolution: 1080 x 2340 pixels. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 8.1. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.56 oz (186 g)