Samsung Galaxy M11 SM-M115F, 6.4", 720 x 1560 pixels, 3 GB, 32 GB, 13 MP, Blue
Samsung Galaxy M11 SM-M115F. Display diagonal: 6.4", Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.95 oz (197 g)