Samsung logo

Samsung Galaxy J7 Pro SM-J730F 5.5" Dual SIM 4G Micro-USB 3 GB 16 GB 3600 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18606
Info modified on:
14 Mar 2024, 19:49:48
Short summary description Samsung Galaxy J7 Pro SM-J730F 5.5" Dual SIM 4G Micro-USB 3 GB 16 GB 3600 mAh Black:

Samsung Galaxy J7 Pro SM-J730F, 5.5", 1920 x 1080 pixels, 3 GB, 16 GB, 13 MP, Black

Long summary description Samsung Galaxy J7 Pro SM-J730F 5.5" Dual SIM 4G Micro-USB 3 GB 16 GB 3600 mAh Black:

Samsung Galaxy J7 Pro SM-J730F. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3600 mAh. Product color: Black. Weight: 6.38 oz (181 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.