Samsung Galaxy J7 (2016) SM-J710F, 5.5", 2 GB, 16 GB, 13 MP, Android 6.0, Gold
Samsung Galaxy J7 (2016) SM-J710F. Display diagonal: 5.5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3300 mAh. Product color: Gold. Weight: 6 oz (170 g)