Samsung Galaxy J7 Neo SM-J701M, 5.5", 2 GB, 16 GB, 13 MP, Android 7.0, Silver
Samsung Galaxy J7 Neo SM-J701M. Display diagonal: 5.5", Display resolution: 720 x 1280 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.0. Battery capacity: 3000 mAh. Product color: Silver. Weight: 6 oz (170 g)