Samsung Galaxy J7 Core SM-J701F, 5.5", 720 x 1280 pixels, 3 GB, 32 GB, 13 MP, Black
Samsung Galaxy J7 Core SM-J701F. Display diagonal: 5.5", Display resolution: 720 x 1280 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product color: Black. Weight: 6 oz (170 g)