Samsung Galaxy J5 SM-J530F/DS, 5.2", 2 GB, 16 GB, 13 MP, Android 7.0, Silver
Samsung Galaxy J5 SM-J530F/DS. Display diagonal: 5.2", Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3000 mAh. Product color: Silver. Weight: 5.64 oz (160 g)