Samsung logo

Samsung Galaxy J5 (2016) SM-J510F 5.2" 4G Micro-USB 2 GB 16 GB 3100 mAh White

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50914
Info modified on:
27 Feb 2024, 14:37:27
Short summary description Samsung Galaxy J5 (2016) SM-J510F 5.2" 4G Micro-USB 2 GB 16 GB 3100 mAh White:

Samsung Galaxy J5 (2016) SM-J510F, 5.2", 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, White

Long summary description Samsung Galaxy J5 (2016) SM-J510F 5.2" 4G Micro-USB 2 GB 16 GB 3100 mAh White:

Samsung Galaxy J5 (2016) SM-J510F. Display diagonal: 5.2", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 3100 mAh. Product color: White. Weight: 5.57 oz (158 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.