Samsung logo

Samsung Galaxy SM-J500FN 5" Single SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103161
Info modified on:
27 Feb 2024, 14:37:24
Short summary description Samsung Galaxy SM-J500FN 5" Single SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh White:

Samsung Galaxy SM-J500FN, 5", 1280 x 720 pixels, 1.5 GB, 8 GB, 13 MP, White

Long summary description Samsung Galaxy SM-J500FN 5" Single SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh White:

Samsung Galaxy SM-J500FN. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2600 mAh. Product color: White. Weight: 5.15 oz (146 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.