Samsung logo

Samsung Galaxy J4+ SM-J415 6" Dual SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53957
Info modified on:
14 Mar 2024, 19:47:48
Short summary description Samsung Galaxy J4+ SM-J415 6" Dual SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Black:

Samsung Galaxy J4+ SM-J415, 6", 1480 x 720 pixels, 2 GB, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy J4+ SM-J415 6" Dual SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Black:

Samsung Galaxy J4+ SM-J415. Display diagonal: 6", Display resolution: 1480 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product color: Black. Weight: 6.28 oz (178 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.