Samsung logo

Samsung Galaxy J4+ SM-J415F 6" Dual SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20952
Info modified on:
14 Mar 2024, 19:47:07
Short summary description Samsung Galaxy J4+ SM-J415F 6" Dual SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Gold:

Samsung Galaxy J4+ SM-J415F, 6", 1480 x 720 pixels, 2 GB, 32 GB, 13 MP, Gold

Long summary description Samsung Galaxy J4+ SM-J415F 6" Dual SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Gold:

Samsung Galaxy J4+ SM-J415F. Display diagonal: 6", Display resolution: 1480 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product color: Gold. Weight: 6.28 oz (178 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.