Samsung Galaxy J4 Core SM-J410F, 6", 1480 x 720 pixels, 1 GB, 16 GB, 8 MP, Black
Samsung Galaxy J4 Core SM-J410F. Display diagonal: 6", Display resolution: 1480 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product color: Black. Weight: 6.24 oz (177 g)