Samsung Galaxy J3 (2017) SM-J330F, 5", 2 GB, 16 GB, 13 MP, Android 7.0, Blue
Samsung Galaxy J3 (2017) SM-J330F. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Samsung Exynos, Processor model: 7570. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 2400 mAh. Product color: Blue. Weight: 5.01 oz (142 g)