Samsung logo

Samsung Galaxy J3 (2017) SM-J330 5" Dual SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7433
Info modified on:
14 Mar 2024, 19:51:05
Bullet Points Samsung Galaxy J3 (2017) SM-J330 5" Dual SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Black:
  • - Stunning Watching Experience
  • - Brightest Pictures in Low light
  • - Design durability with Metal & Glass
Long product name Samsung Galaxy J3 (2017) SM-J330 5" Dual SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Black:

5.0", 720 x 1280, Nano-SIM, 2G GSM, 3G WCDMA, 4G LTE FDD, 4G LTE TDD, USB 2.0, Android

Samsung Galaxy J3 (2017) SM-J330 5" Dual SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Black:

Elegant by nature
When style complements functionality. Designed with the strictest attention to detail, the new Samsung Galaxy J3 features a stunning uniform metal finish with zero camera protrusion for superior grip and 2.5D Glass shielding its 5.0” HD display for added durability.

Share life as you see it
Its rear 13 MP F1.9 camera captures clear photos with enhanced detail in low light while its intuitive interface enables one-handed functionality thanks to its moving shutter button so you can still take the shot while adjusting your pose or framing the scene.

Look great in every frame
The Samsung Galaxy J3 lets you take bright and vivid selfies every time with more accurate detail even in low light thanks to its front LED and selfie flashes. You can also control the shutter by simple hand gesture.

Full speed ahead
Keep usage running at optimal levels. Thanks to 2 GB of RAM, 16 GB of internal storage and up to 256 GB of optional expandable storage capacity with microSD support, the Samsung Galaxy J3 ensures highly responsive and blazingly fast speeds to accelerate your workflow.

Synchronize your world
Seamless management for your preferred content. Samsung Cloud lets you backup, sync, restore and upgrade your data through your Galaxy smartphone so you get access to whatever you need, whenever and wherever you need it.

Hidden for your protection
Samsung’s Secure Folder is a powerful security solution that lets you creates a private and fully encrypted space to store and hide content such as photos, documents and voice recording files under an additional layer of protection that only you can access.

Dual Messenger
Customize the way you chat. The Samsung Galaxy J3 allows for the set up of two accounts for the same Messenger with different purposes. Users can install and easily manage the second Messenger account simultaneously from the home screen and settings menu.

Short summary description Samsung Galaxy J3 (2017) SM-J330 5" Dual SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Black:

Samsung Galaxy J3 (2017) SM-J330, 5", 720 x 1280 pixels, 2 GB, 16 GB, 13 MP, Black

Long summary description Samsung Galaxy J3 (2017) SM-J330 5" Dual SIM 4G Micro-USB 2 GB 16 GB 2400 mAh Black:

Samsung Galaxy J3 (2017) SM-J330. Display diagonal: 5", Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2400 mAh. Product color: Black. Weight: 5.01 oz (142 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.