Samsung logo

Samsung Galaxy J2 (2018) SM-J250F 5" 4G Micro-USB 16 GB 2600 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17111
Info modified on:
14 Mar 2024, 19:28:31
Short summary description Samsung Galaxy J2 (2018) SM-J250F 5" 4G Micro-USB 16 GB 2600 mAh Black:

Samsung Galaxy J2 (2018) SM-J250F, 5", 540 x 960 pixels, 1.4 GHz, 16 GB, 8 MP, Black

Long summary description Samsung Galaxy J2 (2018) SM-J250F 5" 4G Micro-USB 16 GB 2600 mAh Black:

Samsung Galaxy J2 (2018) SM-J250F. Display diagonal: 5", Display resolution: 540 x 960 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery capacity: 2600 mAh. Product color: Black. Weight: 5.4 oz (153 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.