Samsung Galaxy J2 SM-J200M, 4.7", 1 GB, 8 GB, 5 MP, Android 5.1.1, Black
Samsung Galaxy J2 SM-J200M. Display diagonal: 4.7", Display resolution: 960 x 540 pixels. Processor frequency: 1.3 GHz, Processor family: Samsung Exynos, Processor model: 3475. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1.1. Battery capacity: 2000 mAh. Product color: Black. Weight: 4.55 oz (129 g)