Samsung logo

Samsung Galaxy J1 (2016) SM-J120F 4.5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2050 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80439
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy J1 (2016) SM-J120F 4.5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2050 mAh Black:

Samsung Galaxy J1 (2016) SM-J120F, 4.5", 1 GB, 8 GB, 5 MP, Android 5.1.1, Black

Long summary description Samsung Galaxy J1 (2016) SM-J120F 4.5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 2050 mAh Black:

Samsung Galaxy J1 (2016) SM-J120F. Display diagonal: 4.5", Display resolution: 800 x 480 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1.1. Battery capacity: 2050 mAh. Product color: Black. Weight: 4.62 oz (131 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.