Samsung Galaxy J1 Ace SM-J110, 4.3", 480 x 800 pixels, 0.75 GB, 4 GB, 5 MP, White
Samsung Galaxy J1 Ace SM-J110. Display diagonal: 4.3", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 1900 mAh. Product color: White. Weight: 4.62 oz (131 g)