Samsung Galaxy S21 Ultra 5G SM-G998B/DS, 6.8", 16 GB, 512 GB, 108 MP, Android 11, Titanium
Samsung Galaxy S21 Ultra 5G SM-G998B/DS. Display diagonal: 6.8", Display resolution: 3200 x 1440 pixels. Processor frequency: 2.9 GHz. RAM capacity: 16 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product color: Titanium. Weight: 8.04 oz (228 g)