Samsung Galaxy S21 Ultra 5G SM-G998B, 6.8", 12 GB, 128 GB, 108 MP, Android 11, Black
Samsung Galaxy S21 Ultra 5G SM-G998B. Display diagonal: 6.8", Display resolution: 3200 x 1440 pixels. Processor frequency: 2.9 GHz, Processor family: Samsung Exynos. RAM capacity: 12 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product color: Black. Weight: 8.04 oz (228 g)