Samsung logo

Samsung Galaxy S21+ 5G SM-G996B 6.7" Dual SIM Android 11 USB Type-C 8 GB 256 GB 4800 mAh Violet

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58347
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy S21+ 5G SM-G996B 6.7" Dual SIM Android 11 USB Type-C 8 GB 256 GB 4800 mAh Violet:

Samsung Galaxy S21+ 5G SM-G996B, 6.7", 8 GB, 256 GB, 12 MP, Android 11, Violet

Long summary description Samsung Galaxy S21+ 5G SM-G996B 6.7" Dual SIM Android 11 USB Type-C 8 GB 256 GB 4800 mAh Violet:

Samsung Galaxy S21+ 5G SM-G996B. Display diagonal: 6.7", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.9 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4800 mAh. Product color: Violet. Weight: 7.13 oz (202 g)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.