Samsung Galaxy S21+ 5G SM-G996B, 6.7", 8 GB, 256 GB, 12 MP, Android 11, Silver
Samsung Galaxy S21+ 5G SM-G996B. Display diagonal: 6.7", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.9 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4800 mAh. Product color: Silver. Weight: 7.13 oz (202 g)