Samsung logo

Samsung Galaxy SM-G991B 6.2" Dual SIM Android 11 5G USB Type-C 8 GB 128 GB 4000 mAh Violet

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185204
Info modified on:
18 Sept 2024, 23:16:43
Short summary description Samsung Galaxy SM-G991B 6.2" Dual SIM Android 11 5G USB Type-C 8 GB 128 GB 4000 mAh Violet:

Samsung Galaxy SM-G991B, 6.2", 8 GB, 128 GB, 12 MP, Android 11, Violet

Long summary description Samsung Galaxy SM-G991B 6.2" Dual SIM Android 11 5G USB Type-C 8 GB 128 GB 4000 mAh Violet:

Samsung Galaxy SM-G991B. Display diagonal: 6.2", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.9 GHz. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4000 mAh. Product color: Violet. Weight: 6.03 oz (171 g)

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.