Samsung logo

Samsung Galaxy S21 5G 6.2" Dual SIM USB Type-C 8 GB 256 GB 4000 mAh Pink

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123065
Info modified on:
12 Nov 2024, 17:04:54
Short summary description Samsung Galaxy S21 5G 6.2" Dual SIM USB Type-C 8 GB 256 GB 4000 mAh Pink:

Samsung Galaxy S21 5G, 6.2", 2400 x 1080 pixels, 8 GB, 256 GB, 12 MP, Pink

Long summary description Samsung Galaxy S21 5G 6.2" Dual SIM USB Type-C 8 GB 256 GB 4000 mAh Pink:

Samsung Galaxy S21 5G. Display diagonal: 6.2", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Pink. Weight: 6.03 oz (171 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.