Samsung logo

Samsung Galaxy S21 FE 5G SM-G990B 6.4" Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101793
Info modified on:
29 May 2024, 23:54:53
Short summary description Samsung Galaxy S21 FE 5G SM-G990B 6.4" Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh White:

Samsung Galaxy S21 FE 5G SM-G990B, 6.4", 6 GB, 128 GB, 12 MP, Android 11, White

Long summary description Samsung Galaxy S21 FE 5G SM-G990B 6.4" Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh White:

Samsung Galaxy S21 FE 5G SM-G990B. Display diagonal: 6.4", Display resolution: 2340 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product color: White. Weight: 6.24 oz (177 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.