Samsung logo

Samsung Galaxy S20 Ultra 5G SM-G988B 6.9" Dual SIM Android 10 USB Type-C 12 GB 128 GB 5000 mAh Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82792
Info modified on:
16 Jul 2024, 11:43:18
Short summary description Samsung Galaxy S20 Ultra 5G SM-G988B 6.9" Dual SIM Android 10 USB Type-C 12 GB 128 GB 5000 mAh Gray:

Samsung Galaxy S20 Ultra 5G SM-G988B, 6.9", 12 GB, 128 GB, 108 MP, Android 10, Gray

Long summary description Samsung Galaxy S20 Ultra 5G SM-G988B 6.9" Dual SIM Android 10 USB Type-C 12 GB 128 GB 5000 mAh Gray:

Samsung Galaxy S20 Ultra 5G SM-G988B. Display diagonal: 6.9", Display resolution: 3200 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Gray. Weight: 7.76 oz (220 g)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.