Samsung Galaxy S20+ 5G SM-G986B/DS, 6.7", 12 GB, 128 GB, 12 MP, Android 10, Gray
Samsung Galaxy S20+ 5G SM-G986B/DS. Display diagonal: 6.7", Display resolution: 3200 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: Gray. Weight: 6.56 oz (186 g)