Samsung Galaxy S20 5G SM-G981B, 6.2", 12 GB, 128 GB, 12 MP, Android 10, Pink
Samsung Galaxy S20 5G SM-G981B. Display diagonal: 6.2", Display resolution: 3200 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product color: Pink. Weight: 5.75 oz (163 g)