Samsung Galaxy S10 5G SM-G977B, 6.7", 8 GB, 256 GB, 12 MP, Android 9.0, Silver
Samsung Galaxy S10 5G SM-G977B. Display diagonal: 6.7", Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 4500 mAh. Product color: Silver. Weight: 6.98 oz (198 g)