Samsung logo

Samsung Galaxy S10 5G SM-G977B 6.7" Single SIM Android 9.0 USB Type-C 8 GB 256 GB 4500 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108463
Info modified on:
27 Feb 2024, 14:29:52
Short summary description Samsung Galaxy S10 5G SM-G977B 6.7" Single SIM Android 9.0 USB Type-C 8 GB 256 GB 4500 mAh Black:

Samsung Galaxy S10 5G SM-G977B, 6.7", 8 GB, 256 GB, 12 MP, Android 9.0, Black

Long summary description Samsung Galaxy S10 5G SM-G977B 6.7" Single SIM Android 9.0 USB Type-C 8 GB 256 GB 4500 mAh Black:

Samsung Galaxy S10 5G SM-G977B. Display diagonal: 6.7", Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 4500 mAh. Product color: Black. Weight: 6.98 oz (198 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.