Samsung logo

Samsung Galaxy S10+ SM-G975F 6.4" Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60126
Info modified on:
27 Feb 2024, 14:30:02
Short summary description Samsung Galaxy S10+ SM-G975F 6.4" Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Black:

Samsung Galaxy S10+ SM-G975F, 6.4", 8 GB, 128 GB, 12 MP, Android 9.0, Black

Long summary description Samsung Galaxy S10+ SM-G975F 6.4" Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4100 mAh Black:

Samsung Galaxy S10+ SM-G975F. Display diagonal: 6.4", Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4100 mAh. Product color: Black. Weight: 6.98 oz (198 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.