Samsung Galaxy S10 SM-G973F, 6.1", 8 GB, 128 GB, 12 MP, Android 9.0, Green
Samsung Galaxy S10 SM-G973F. Display diagonal: 6.1", Display resolution: 1440 x 3040 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Product color: Green. Weight: 5.54 oz (157 g)