Samsung Galaxy S9 SM-G960U, 5.8", 4 GB, 64 GB, 12 MP, Android 8.0, Black
Samsung Galaxy S9 SM-G960U. Display diagonal: 5.8", Display resolution: 2960 x 1440 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 845. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product color: Black. Weight: 5.75 oz (163 g)