Samsung Galaxy S9 SM-G960F, 5.8", 4 GB, 256 GB, 12 MP, Android 8.0, Black
Samsung Galaxy S9 SM-G960F. Display diagonal: 5.8", Display resolution: 1440 x 2960 pixels. Processor frequency: 2.7 GHz. RAM capacity: 4 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product color: Black. Weight: 5.75 oz (163 g)