Samsung logo

Samsung Galaxy S9 SM-960F 5.8" Single SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94687
Info modified on:
14 Mar 2024, 19:34:50
Short summary description Samsung Galaxy S9 SM-960F 5.8" Single SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black:

Samsung Galaxy S9 SM-960F, 5.8", 4 GB, 64 GB, 12 MP, Android 8.0, Black

Long summary description Samsung Galaxy S9 SM-960F 5.8" Single SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black:

Samsung Galaxy S9 SM-960F. Display diagonal: 5.8", Display resolution: 1440 x 2960 pixels. Processor frequency: 2.7 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product color: Black. Weight: 5.75 oz (163 g)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.