Samsung logo

Samsung Galaxy S9 5.8" Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56595
Info modified on:
12 Nov 2024, 16:54:15
Short summary description Samsung Galaxy S9 5.8" Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Gold:

Samsung Galaxy S9 , 5.8", 4 GB, 64 GB, 12 MP, Android 8.0, Gold

Long summary description Samsung Galaxy S9 5.8" Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Gold:

Samsung Galaxy S9 . Display diagonal: 5.8", Display resolution: 1440 x 2960 pixels. Processor frequency: 2.7 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product color: Gold. Weight: 5.75 oz (163 g)

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.