Samsung Galaxy S8+ SM-G955U, 6.2", 4 GB, 64 GB, 12 MP, Android 7.0, Black
Samsung Galaxy S8+ SM-G955U. Display diagonal: 6.2", Display resolution: 1440 x 2960 pixels. Processor frequency: 2.35 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8998. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 7.0. Battery capacity: 3500 mAh. Product color: Black. Weight: 6.1 oz (173 g)