Samsung logo

Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83037
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh White:

Samsung Galaxy S7 edge SM-G935F, 5.5", 4 GB, 32 GB, 12 MP, Android 6.0, White

Long summary description Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh White:

Samsung Galaxy S7 edge SM-G935F. Display diagonal: 5.5", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3600 mAh. Product color: White. Weight: 5.54 oz (157 g)

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.