Samsung logo

Samsung Galaxy S7 edge SM-G935F + 128GB MicroSD 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59162
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S7 edge SM-G935F + 128GB MicroSD 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Black:

Samsung Galaxy S7 edge SM-G935F + 128GB MicroSD, 5.5", 4 GB, 32 GB, 12 MP, Android 6.0, Black

Long summary description Samsung Galaxy S7 edge SM-G935F + 128GB MicroSD 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Black:

Samsung Galaxy S7 edge SM-G935F + 128GB MicroSD. Display diagonal: 5.5", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3600 mAh. Product color: Black. Weight: 5.54 oz (157 g)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.