Samsung Galaxy S7 SM-G930F, 5.1", 4 GB, 32 GB, 12 MP, Android 6.0, Black
Samsung Galaxy S7 SM-G930F. Display diagonal: 5.1", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product color: Black. Weight: 5.36 oz (152 g)