Samsung logo

Samsung Galaxy S6 edge+ SM-G928 5.7" Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78483
Info modified on:
14 Mar 2024, 19:50:57
Short summary description Samsung Galaxy S6 edge+ SM-G928 5.7" Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Black:

Samsung Galaxy S6 edge+ SM-G928, 5.7", 4 GB, 32 GB, 16 MP, Android 5.1, Black

Long summary description Samsung Galaxy S6 edge+ SM-G928 5.7" Single SIM Android 5.1 4G Micro-USB 4 GB 32 GB 3000 mAh Black:

Samsung Galaxy S6 edge+ SM-G928. Display diagonal: 5.7", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product color: Black. Weight: 5.4 oz (153 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.