Samsung Galaxy S6 edge+ SM-G928F, 5.7", 4 GB, 32 GB, 16 MP, Android 5.1, Gold
Samsung Galaxy S6 edge+ SM-G928F. Display diagonal: 5.7", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product color: Gold. Weight: 5.4 oz (153 g)