Samsung logo

Samsung Galaxy S5 SM-G900F 5.1" Single SIM 4G Micro-USB B 2 GB 16 GB 2800 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134927
Info modified on:
27 Feb 2024, 14:29:57
Short summary description Samsung Galaxy S5 SM-G900F 5.1" Single SIM 4G Micro-USB B 2 GB 16 GB 2800 mAh White:

Samsung Galaxy S5 SM-G900F, 5.1", 1920 x 1080 pixels, 2 GB, 16 GB, 16 MP, White

Long summary description Samsung Galaxy S5 SM-G900F 5.1" Single SIM 4G Micro-USB B 2 GB 16 GB 2800 mAh White:

Samsung Galaxy S5 SM-G900F. Display diagonal: 5.1", Display resolution: 1920 x 1080 pixels. Processor frequency: 2.5 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2800 mAh. Product color: White. Weight: 5.11 oz (145 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.